Status: | Production |
---|---|
Series: | AD7303 |
RoHS: | Compliant |
Two 8-Bit DACs in One Package |
8-Pin DIP/SOIC and microSOIC Packages |
+2.7 V to +5.5 V Operation |
Internal & External Reference Capability |
Three-Wire Serial Interface QSPI™, SPI™ and Microwire™ Compatible |
Individual DAC Power-Down Function |
On-Chip Output Buffer Rail-to-Rail Operation |
On-Chip Control Register |
Low Power Operation: 2.3 mA @3.3 V |
Full Power-Down to 1 µA max, typically 80 nA |
Dual Serial 8-Bit Single Suppl | Analog Devices |
DA CONVERTER, 8BIT, DIP-8 | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7303BNZ?
Additional datasheets, footprints and schematics for AD7303BNZ are listed on our Part Details page. You can also find images and similar parts to AD7303BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7303BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7303BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7303BNZ fall under?
The AD7303BNZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7303BNZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7303BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7303BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7303BNZ have stock available?
Authorised distributors including Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for AD7303BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7303BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7303BNZ?
You can fill out our help required form which you can use to request a quote for AD7303BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.