AD7293BCPZ A/D and D/A Converter Combinations by Analog Devices

Status: Production
Series: AD7293
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7293 is a PA drain current controller containing functionality for general-purpose monitoring and control of current, voltage, and temperature, integrated into a single chip solution with an SPI-compatible interface.The device features a 4-channel, 12-bit successive approximation register (SAR) ADC, eight 12-bit DACs (four bipolar and four unipolar with output ranges that can be configured to shut down under external pin control), a ±1.25°C accurate internal temperature sensor, and eight general-purpose input/output (GPIO) pins.The device also includes limit registers for alert functions and four high-side current sense amplifiers to measure current across external shunt resistors. These amplifiers can be optionally set to operate as part of four independent closed-loop drain current controllers.A high accuracy 2.5 V internal reference is provided to drive theDACs and the ADC. The 12-bit ADC monitors and digitizes theinternal temperature sensor, and two inputs are included for theexternal diode temperature sensors.Product Highlights Four independent closed-loop drain current controllers. Built-in monitoring, sequencing, and alert features. Compatible with both depletion mode and enhancement mode power amplifiers.

Where to Buy

Prices starting from US$31.57

Distributor Stock
Logo for Farnell
Farnell
from US$16.05
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$31.57
10,920
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.09
126
in stock
Buy Now
Logo for element14
element14
from US$46.55
126
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.60
41
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$46.00
-
Buy Now

Features

4 closed-loop power amplifier (PA) drain current controllers
Built-in PA protection, sequencing, and alert features
Compatible with both depletion mode and enhancement mode power amplifiers
Highly integrated
4 uncommitted 12-bit analog-to-digital converter (ADC) inputs
±0.5 LSB typical integral nonlinearity (INL)
Eight 12-bit voltage digital-to-analog converters (DACs)
1.3 μs maximum settling
4 high-side current sense amplifiers, ±0.1% gain error
2 external temperature sensor inputs, ±1.1°C accuracy
Internal temperature sensor, ±1.25°C accuracy
2.5 V on-chip reference
Flexible monitoring and control ranges
ADC input ranges: 0 V to 1.25 V, 0 V to 2.5 V, and 0 V to 5 V
Bipolar DAC ranges: 0 V to +5 V, −4 V to +1 V, and −5 V to 0 V
Bipolar DAC reset and clamping relative to VCLAMPx voltage
Unipolar DAC ranges: 0 V to 5 V, 2.5 V to 7.5 V, and 5 V to 10 V
Current sense gain: 6.25, 12.5, 25, 50, 100, and more
Adjustable closed-loop setpoint ramp time
High-side voltage current sensing
4 current sense inputs
4 V to AVSS + 60 V, ±200 mV input range
Small package and flexible interface
Serial port interface (SPI) with VDRIVE supporting 1.8 V, 3 V, and 5 V interfaces
56-lead LFCSP
Temperature range: −40°C to +125°C

Alternative Descriptions

12-Bit Power Amplifier Current | Analog Devices
Adc, 12Bit, Lfcsp-Ep-56, -40 To 125Deg C | Newark Electronics
ADC, 12BIT, LFCSP-EP-56, -40 TO 125DEG C | element14
DETECTOR/CONTROLLER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7293BCPZ?

Additional datasheets, footprints and schematics for AD7293BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7293BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7293BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7293BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7293BCPZ fall under?

The AD7293BCPZ is listed under A/D and D/A Converter Combinations.

Can I view similar or alternative parts?

You can view similar parts to AD7293BCPZ when available in the A/D and D/A Converter Combinations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7293BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7293BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7293BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7293BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7293BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD7293BCPZ?

You can fill out our help required form which you can use to request a quote for AD7293BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay