Status: | Production |
---|---|
Series: | AD7280A |
RoHS: | Compliant |
12-bit ADC, 1 μs per channel conversion time |
6 analog input channels, |
CM range 0.5 V to 27.5 V |
6 auxiliary ADC Inputs |
±1.6 mV cell voltage accuracy |
On-chip voltage regulator |
Cell balancing interface |
Daisy-chain interface |
Internal reference: ±3 ppm/°C |
1.8 μA power-down current |
High input impedance |
Serial interface with alert function |
See data sheet for additional features |
LI+ BATTERY MONITORING Upgrade | Analog Devices |
Battery Monitoring System, Li-Ion, 30V | Newark Electronics |
BATTERY MONITORING SYSTEM, LI-ION, 30V | element14 |
MISCELLANEOUS CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7280AWBSTZ?
Additional datasheets, footprints and schematics for AD7280AWBSTZ are listed on our Part Details page. You can also find images and similar parts to AD7280AWBSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7280AWBSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7280AWBSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7280AWBSTZ fall under?
The AD7280AWBSTZ is listed under Multicell Battery Stack Monitor.
Can I view similar or alternative parts?
You can view similar parts to AD7280AWBSTZ when available in the Multicell Battery Stack Monitor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7280AWBSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7280AWBSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7280AWBSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7280AWBSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7280AWBSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7280AWBSTZ?
You can fill out our help required form which you can use to request a quote for AD7280AWBSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.