AD7276AUJZ-500RL7 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7276
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.45

Distributor Stock
Logo for RS
RS
from US$4.45
162
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.60
2,265
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.45
462
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.71
281
in stock
Buy Now
Logo for element14
element14
from US$4.25
281
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.64
281
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.45
-
Buy Now

Features

Throughput rate: 3 MSPS
Specified for VDD of 2.35 V to 3.6 V
Power consumption
12.6 mW at 3 MSPS with 3 V supplies
Flexible power/serial clock speed management
No pipeline delays
Temperature range: −40°C to +125°C
Please see data sheet for additional features.

Alternative Descriptions

12Bit 3MSPS SAR ADC I.C. | Analog Devices
Adc, 12Bit, 3Msps, Tsot-6 Rohs Compliant: Yes |Analog Devices AD7276AUJZ-500RL7 | Newark Electronics
ADC, 12BIT, 3MSPS, TSOT-6 | element14
Single ADC SAR 3Msps 12-bit TSOT6 T/R | RS
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7276AUJZ-500RL7?

Additional datasheets, footprints and schematics for AD7276AUJZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7276AUJZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7276AUJZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7276AUJZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7276AUJZ-500RL7 fall under?

The AD7276AUJZ-500RL7 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7276AUJZ-500RL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7276AUJZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7276AUJZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7276AUJZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7276AUJZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7276AUJZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD7276AUJZ-500RL7?

You can fill out our help required form which you can use to request a quote for AD7276AUJZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay