AD7266BSUZ Simultaneous Sampling A/D Converters by Analog Devices

Status: Production
Series: AD7266
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.24


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$11.02
277
Buy Now
Logo for Chip One Stop Chip One Stop US$9.26
84
Buy Now
Logo for Farnell Farnell US$8.35
24
Buy Now
Logo for Newark Electronics Newark Electronics US$8.24
24
Buy Now
Logo for element14 element14 US$8.39
24
Buy Now
Logo for Richardson RFPD Richardson RFPD US$8.24
-
Buy Now
View Full Pricing & Stock Comparison

Features

Dual 12-bit, 3-channel ADC
Throughput rate: 2 MSPS
Specified for VDD of 2.7 V to 5.25 V
Power consumption:
9 mW at 1.5 MSPS with 3 V supplies
27 mW at 2 MSPS with 5 V supplies
Pin-configurable analog inputs
12-channel single-ended inputs
6-channel fully differential inputs
6-channel pseudo differential inputs
70 dB SNR at 50 kHz input frequency
Accurate on-chip reference: 2.5 V
±0.2% maximum @ 25°C, 20 ppm/°C maximum
Dual conversion with read 437.5 ns, 32 MHz SCLK
High speed serial interface
SPI®-/QSPI™-/MICROWIRE&trade-/DSP-compatible
−40°C to +125°C operation
Shutdown mode: 1 μA maximum
32-lead LFCSP and 32-lead TQFP
1 MSPS version, AD7265

Alternative Descriptions

Dual 2 MSPS, 12-Bit, 3Chan Sar | Analog Devices
ADC, 12BIT, 2MSPS, TQFP-32 | Farnell
Adc, 12Bit, 2Msps, Tqfp-32 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7266BSUZ?

Additional datasheets, footprints and schematics for AD7266BSUZ are listed on our Part Details page. You can also find images and similar parts to AD7266BSUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7266BSUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7266BSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7266BSUZ fall under?

The AD7266BSUZ is listed under Simultaneous Sampling A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7266BSUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7266BSUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7266BSUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7266BSUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD7266BSUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7266BSUZ often in real-time on the comparison pages.

What if I can't find stock of AD7266BSUZ?

You can fill out our help required form which you can use to request a quote for AD7266BSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay