Status: | Production |
---|---|
Series: | AD7265 |
RoHS: | Compliant |
Dual 12-bit, 3-channel ADC |
Throughput rate: 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Power consumption |
7 mW at 1 MSPS with 3 V supplies |
17 mW at 1 MSPS with 5 V supplies |
Pin-configurable analog inputs |
12-channel single-ended inputs |
6-channel fully differential inputs |
6-channel pseudo differential inputs |
70 dB SINAD at 50 kHz input frequency |
Accurate on-chip reference: 2.5 V |
±0.2% maximum at 25°C, 20 ppm/°C maximum |
Dual conversion with read 875 ns, 16 MHz SCLK |
High speed serial interface |
SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
−40°C to +125°C operation |
Shutdown mode: 1 µA maximum |
32-lead LFCSP and 32-lead TQFP |
Dual 1MSPS, 12-Bit, 3Chan Sars | Analog Devices |
Adc, 12Bit, 1Msps, Lfcsp-32 | Newark Electronics |
ADC, 12BIT, 1MSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7265BCPZ?
Additional datasheets, footprints and schematics for AD7265BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7265BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7265BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7265BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7265BCPZ fall under?
The AD7265BCPZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7265BCPZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7265BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7265BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7265BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7265BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7265BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7265BCPZ?
You can fill out our help required form which you can use to request a quote for AD7265BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.