Status: | Production |
---|---|
Series: | AD7249 |
RoHS: | Compliant |
Two 12-Bit CMOS DAC Channels with |
On-Chip Voltage Reference |
Output Amplifiers |
Three Selectable Output Ranges per Channel |
-5 V to + 5 V, 0 V to +5 V, 0 V to +10 V |
Serial Interface |
125 kHz DAC Update Rate |
Small Size: 16-Lead DIP or SOIC |
Low Power Dissipation |
DUAL 12 SERIAL DACPORT IC | Analog Devices |
Da Converter, 12Bit, 125Ksps, Wsoic | Newark Electronics |
DA CONVERTER, 12BIT, 125KSPS, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7249ARZ?
Additional datasheets, footprints and schematics for AD7249ARZ are listed on our Part Details page. You can also find images and similar parts to AD7249ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7249ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7249ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7249ARZ fall under?
The AD7249ARZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7249ARZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7249ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7249ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7249ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7249ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7249ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7249ARZ?
You can fill out our help required form which you can use to request a quote for AD7249ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.