AD7228ABPZ

Semiconductors - ICs

> Logic

> Level Shifters

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7228ABPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7228ABPZ
Series Information for AD7228ABPZ - Analog Devices

Features

  • feature
    Eight 8-Bit DACs with Output Amplifiers Operates with Single +5 V, +12 V or +15 V or Dual Supplies mP Compatible (95 ns WR Pulse) No User Trims Required Skinny 24-Pin DlPs, SOIC, and 28-Terminal Surface Mount Packages

Description

DAC OCTAL PARALLEL PLCC-24

The AD7228A contains eight 8-bit voltage-mode digital-to- analog converters, with output buffer amplifiers and interface logic on a single monolithic chip. No external trims are required to achieve full specified performance for the part. Separate on-chip latches are provided for each of the eight D/A converters. Data is transferred into the data latches through a common 8-bit TTL/CMOS (5 V) compatible input port. Ad- dress inputs A0, A1 and A2 determine which latch is loaded when WR goes low. The control logic is speed compatible with most 8-bit microprocessors. Specified performance is guaranteed for input reference voltages from +2 to +10 V when using dual supplies. The part is also specified for single supply +15 V operation using a reference of +10 V and single supply +5 V operation using a reference of +1.23 V. Each output buffer amplifier is capable of developing +10 V across a 2 kΩ load. The AD7228A is fabricated on an all ion-implanted, high- speed, Linear Compatible CMOS (LC2 MOS) process which has been specifically developed to integrate high-speed digital logic circuits and precision analog circuits on the same chip. B

Specifications

Resolution (Bits):
8bit
Sampling Rate:
-
Input Channel Type:
-
Supply Voltage Range:
-4.5V to -5.5V 4.75V to 5.25V 10.8V to 16.5V 13.5V to 16.5V
ADC / DAC Case Style:
PLCC
No. of Pins:
24Pins
Data Interface:
Parallel
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD7228A Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
DAC, OCTAL, PARALLEL, PLCC-24; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:-4.5V to -5.5V, 4.75V to 5.25V, 10.8V to 16.5V, 13.5V to 16.5V; ADC / DAC Case Style:PLCC; No. of Pins:24Pins RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC
RS Components NO
DAC 8-Ch R-2R 8-Bit 28-Pin PLCC