Status: | Production |
---|---|
Series: | AD7228A |
RoHS: | Compliant |
Eight 8-Bit DACs with Output Amplifiers |
Operates with Single +5 V, +12 V or +15 V |
or Dual Supplies |
µP Compatible (95 ns WR Pulse) |
No User Trims Required |
Skinny 24-Pin DlPs, SOIC, and 28-Terminal Surface |
Mount Packages |
8-BIT OCTAL CMOS DAC IC | Analog Devices |
8bit DAC 8Ch LCĀ²MOS DIP24 | Schukat Electronic |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7228ABNZ?
Additional datasheets, footprints and schematics for AD7228ABNZ are listed on our Part Details page. You can also find images and similar parts to AD7228ABNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7228ABNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7228ABNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7228ABNZ fall under?
The AD7228ABNZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7228ABNZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7228ABNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7228ABNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7228ABNZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic and Richardson RFPD have stock available or on a lead time for AD7228ABNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7228ABNZ often in real-time on the comparison pages.
What if I can't find stock of AD7228ABNZ?
You can fill out our help required form which you can use to request a quote for AD7228ABNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.