Status: | Production |
---|---|
Series: | AD7190 |
RoHS: | Compliant |
Prices starting from US$7.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.11
|
1
in stock
|
Buy Now | |
Analog Devices
from US$7.48
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$12.29
|
9
in stock
|
Buy Now | |
element14
from US$12.47
|
9
in stock
|
Buy Now | |
Farnell
from US$11.63
|
9
in stock
|
Buy Now | |
Richardson RFPD
from US$10.56
|
-
|
Buy Now |
RMS noise: 8.5 nV @ 4.7 Hz (gain = 128) |
16 noise free bits @ 2.4 kHz (gain = 128) |
Up to 22.5 noise free bits (gain = 1) |
Offset drift: 5 nV/°C |
Gain drift: 1 ppm/°C |
Specified drift over time |
2 differential/4 pseudo differential input channels |
Qualified for automotive applications |
See Data Sheet for Additional Information |
2ch UltraLow Noise 24Bit SD AD | Analog Devices |
Adc, 24Bit, 4.8Ksps, Tssop-24 | Newark Electronics |
ADC, 24BIT, 4.8KSPS, TSSOP-24 | element14 |
ADC Single Delta-Sigma 4.8KSPS 24-Bit | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7190BRUZ?
Additional datasheets, footprints and schematics for AD7190BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7190BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7190BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7190BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7190BRUZ fall under?
The AD7190BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7190BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7190BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7190BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7190BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7190BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7190BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7190BRUZ?
You can fill out our help required form which you can use to request a quote for AD7190BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.