Status: | Production |
---|---|
Series: | AD7173-8 |
RoHS: | Compliant |
Prices starting from US$9.36
Low power, 8-/16-channel, highly integrated multiplexed analog-to-digital converter (ADC) |
Integration |
Precision analog input buffers and reference input buffers |
2.5 V precision reference (3.5 ppm/°C) |
Cross point multiplexer (enable system diagnostic) |
8 full differential or 16 single-ended channels |
Clock oscillator |
GPIO and GPO pins with automatic external mux control |
Fast and flexible output rate: 1.25 SPS to 31.25 kSPS |
Channel scan data rate: 6.21 kSPS/channel (161 μs settling) |
Performance specifications |
17.5 noise free bits at 31.25 kSPS |
24 noise free bits at 1.25 SPS |
INL: ±3 ppm/FSR |
85 dB rejection of 50 Hz and 60 Hz with 50 ms settling |
Operates with either 3.3 V or 5 V supply |
Single supply |
3.3 V or 5 V AVDD1, 2 V to 5 V AVDD2, and 2 V to 5 V IOVDD |
Optional split supply |
AVDD1 and AVSS ± 2.5 V or AVDD1 and AVSS ± 1.65 V |
Current: 1.4 mA |
3-/4-wire serial digital interface (Schmitt trigger on SCLK) |
CRC error checking |
SPI, QSPI, MICROWIRE, and DSP compatible |
Package: 40-lead 6 mm × 6 mm LFCSP |
Temperature range: −40°C to +105°C |
30ksps 8 input Sigma Delta ADC | Analog Devices |
Adc, 24Bit, 31.25Ksps, Lfcsp-40 | Newark Electronics |
ADC, 24BIT, 31.25KSPS, LFCSP-40 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7173-8BCPZ?
Additional datasheets, footprints and schematics for AD7173-8BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7173-8BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7173-8BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7173-8BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7173-8BCPZ fall under?
The AD7173-8BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7173-8BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7173-8BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7173-8BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7173-8BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7173-8BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7173-8BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7173-8BCPZ?
You can fill out our help required form which you can use to request a quote for AD7173-8BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.