AD7171BCPZ-500RL7 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7171
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7171 is a very low power, 16-bit, analog-to-digitalconverter (ADC). It contains a precision, 16-bit, Σ-Δ ADC andan on-chip oscillator. Consuming only 135 µA, the AD7171 isparticularly suitable for portable or battery operated productswhere very low power is a requirement. The AD7171 also has apower-down mode in which the device consumes 5 μA, thusincreasing the battery life of the product.For ease of use, dedicated pins control all of the features of theAD7171. Each time a data read occurs, eight status bits areappended to the 16-bit conversion. These status bits contain apattern sequence that can be used to confirm the validity of theserial transfer.The output data rate of the AD7171 is 125 Hz, whereas the settlingtime is 24 ms. The AD7171 has one differential input and a gainof 1. This is useful in

Where to Buy

Prices starting from US$1.46

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.46
3,790
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.60
1,473
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
307
in stock
Buy Now
Logo for element14
element14
from US$2.17
307
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.11
307
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.00
-
Buy Now

Features

Output data rate: 125 Hz
Pin-programmable power-down and reset
Status function
Internal clock oscillator
Current: 135 µA
Power supply: 2.7 V to 5.25 V
−40°C to +105°C temperature range
Package: 10-lead 3 mm × 3 mm LFCSP

Alternative Descriptions

1CHANNEL L/POWER 12-BIT SD GAI | Analog Devices
Adc, 16Bit, 125Sps, Lfcsp-Wd-Ep-10 Rohs Compliant: Yes |Analog Devices AD7171BCPZ-500RL7 | Newark Electronics
ADC, 16BIT, 125SPS, LFCSP-WD-EP-10 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7171BCPZ-500RL7?

Additional datasheets, footprints and schematics for AD7171BCPZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7171BCPZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7171BCPZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7171BCPZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7171BCPZ-500RL7 fall under?

The AD7171BCPZ-500RL7 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7171BCPZ-500RL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7171BCPZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7171BCPZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7171BCPZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7171BCPZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7171BCPZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD7171BCPZ-500RL7?

You can fill out our help required form which you can use to request a quote for AD7171BCPZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay