AD7170BCPZ-500RL7 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7170
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7170 is a very low power 12-bit analog-to-digital converter (ADC). It contains a precision 12-bit sigma-delta (Σ-Δ) ADC and an on-chip oscillator. Consuming only 135 μA, the AD7170 is particularly suitable for portable or battery operated products where very low power is a requirement. The AD7170 also has a power-down mode in which the device consumes 5 μA, thus increasing the battery life of the product.For ease-of-use, all the features of the AD7170 are controlled by dedicated pins. Each time a data read occurs, eight status bits are appended to the 12-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The output data rate of the AD7170 is 125 Hz, whereas the settling time is 24 ms. The AD7170 has one differential input and a gain of 1. This is useful in

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.88
8,600
in stock
Buy Now
Logo for element14
element14
from US$2.40
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.74
-
Buy Now
Logo for Farnell
Farnell
from US$1.74
-
Buy Now

Features

Output data rate: 125 Hz
Pin-programmable power-down and reset
Status function
Internal clock oscillator
Current: 135 μA
Power supply: 2.7 V to 5.25 V
–40°C to +105°C temperature range
Package: 10-lead 3 mm x 3 mm LFCSP

Alternative Descriptions

1CHANNEL L/POWER 12-BIT SD GAI | Analog Devices
ADC, 12BIT, LFCSP-WD-EP-10 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7170BCPZ-500RL7?

Additional datasheets, footprints and schematics for AD7170BCPZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7170BCPZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7170BCPZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7170BCPZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7170BCPZ-500RL7 fall under?

The AD7170BCPZ-500RL7 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7170BCPZ-500RL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7170BCPZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7170BCPZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7170BCPZ-500RL7 have stock available?

Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7170BCPZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7170BCPZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of AD7170BCPZ-500RL7?

You can fill out our help required form which you can use to request a quote for AD7170BCPZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay