AD7156BCPZ-REEL7 Capacitive-to-Digital and Touch Screen Controllers by Analog Devices

Status: Production
Series: AD7156
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD7156 delivers a complete signal processing solution for capacitive sensors, featuring an ultralow power converter with fast response time.The AD7156 uses an Analog Devices, Inc., capacitance-to-digital converter (CDC) technology, which combines features important for interfacing to real sensors, such as high input sensitivity and high tolerance of both input parasitic ground capacitance and leakage current.The integrated adaptive threshold algorithm compensates for any variations in the sensor capacitance due to environmental factors like humidity and temperature or due to changes in the dielectric material over time.By default, the AD7156 operates in standalone mode using the fixed power-up settings and indicates detection on two digital outputs. Alternatively, the AD7156 can be interfaced to a micro-controller via the serial interface, the internal registers can be programmed with user-defined settings, and the data and status can be read from the part.The AD7156 operates with a 1.8 V to 3.6 V power supply. It is specified over the temperature range of −40°C to +85°C.

Prices starting from US$2.27


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$2.92
3,208
Buy Now
Logo for Newark Electronics Newark Electronics US$2.69
1,497
Buy Now
Logo for element14 element14 US$2.33
1,497
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.27
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

1.8V 2-ch Capactive Prom Swit | Analog Devices
Capacitance-Digital Converter, 70Deg C Rohs Compliant: Yes |Analog Devices AD7156BCPZ-REEL7 | Newark Electronics
CAPACITANCE-DIGITAL CONVERTER, 70DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7156BCPZ-REEL7?

Additional datasheets, footprints and schematics for AD7156BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7156BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7156BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7156BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7156BCPZ-REEL7 fall under?

The AD7156BCPZ-REEL7 is listed under Capacitive-to-Digital and Touch Screen Controllers.

Can I view similar or alternative parts?

You can view similar parts to AD7156BCPZ-REEL7 when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7156BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7156BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7156BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7156BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7156BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD7156BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD7156BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay