Status: | Production |
---|---|
Series: | AD7151 |
RoHS: | Compliant |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$2.79
|
193
in stock
|
Buy Now | |
element14
from US$2.57
|
193
in stock
|
Buy Now | |
Farnell
from US$2.69
|
193
in stock
|
Buy Now | |
Analog Devices
from US$2.55
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.80
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$2.36
|
-
|
Buy Now |
Ultra-low power |
2.7 V to 3.6 V, 70 µA |
Response time: 10 ms |
Adaptive environmental compensation |
1 capacitance input channel |
Sensor capacitance (CSENS) 0 up to 13 pF |
Sensitivity to 1 fF |
EMC tested |
2 modes of operation |
Standalone with fixed settings |
Interfaced to a microcontroller for user-defined settings |
Proximity detection output flag |
2-wire serial interface (I2C-compatible) |
Operating temperature |
−40°C to +85°C |
10-lead MSOP package |
Adc, 12Bit, 100Sps, Sop-10 | Newark Electronics |
ADC, 12BIT, 100SPS, SOP-10 | element14 |
1-ch Capactive Proximity Senso | Analog Devices |
IC: signal processor | Transfer Multisort Elektronik |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7151BRMZ?
Additional datasheets, footprints and schematics for AD7151BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7151BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7151BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7151BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7151BRMZ fall under?
The AD7151BRMZ is listed under Capacitive-to-Digital and Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AD7151BRMZ when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7151BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7151BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7151BRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for AD7151BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7151BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7151BRMZ?
You can fill out our help required form which you can use to request a quote for AD7151BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.