Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Programmable Controller For Capacitance Touch Sensors |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 3.6V |
IC Package Type | LFCSP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7142 |
Logic Function Number | 7142 |
No. of Bits | 16bit |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.6V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD7142ACPZ?
Additional datasheets, footprints and schematics for AD7142ACPZ are listed on our Part Details page. You can also find images and similar parts to AD7142ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7142ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7142ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7142ACPZ fall under?
The AD7142ACPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD7142ACPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7142ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7142ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7142ACPZ have stock available?
There is no stock from authorised distributors for AD7142ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7142ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD7142ACPZ?
You can fill out our help required form which you can use to request a quote for AD7142ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.