Status: | Production |
---|---|
Series: | AD713 |
RoHS: | Compliant |
DC PERFORMANCE |
1.5 mV maximum offset voltage |
8 µV/°C typical drift |
150 V/mV minimum open-loop gain |
2 µV p-p typical Noise, 0.1 Hz to 10 Hz |
True 14-Bit Accuracy |
Single Version: AD711 |
Dual Version: AD712 |
Available in 16-lead SOIC, 14-lead P-DIP and Hermetic Cerdip Packages |
AC PERFORMANCE |
1 µs Settling to 0.01% for 10 V Step |
20 V/µs Slew Rate |
0.0003% Total Harmonic Distortion (THD) |
4 MHz Unity Gain Bandwidth |
IC, QUAD OP AMP, AD713JR | Analog Devices |
Op-Amp, 4Mhz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 4MHZ, 0 TO 70DEG C, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a AD713JRZ-16?
Additional datasheets, footprints and schematics for AD713JRZ-16 are listed on our Part Details page. You can also find images and similar parts to AD713JRZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD713JRZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD713JRZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD713JRZ-16 fall under?
The AD713JRZ-16 is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD713JRZ-16 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD713JRZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD713JRZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD713JRZ-16 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD713JRZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD713JRZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD713JRZ-16?
You can fill out our help required form which you can use to request a quote for AD713JRZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.