Status: | Production |
---|---|
Series: | AD713 |
RoHS: | Compliant |
Prices starting from US$10.81
DC PERFORMANCE |
1.5 mV maximum offset voltage |
8 µV/°C typical drift |
150 V/mV minimum open-loop gain |
2 µV p-p typical Noise, 0.1 Hz to 10 Hz |
True 14-Bit Accuracy |
Single Version: AD711 |
Dual Version: AD712 |
Available in 16-lead SOIC, 14-lead P-DIP and Hermetic Cerdip Packages |
AC PERFORMANCE |
1 µs Settling to 0.01% for 10 V Step |
20 V/µs Slew Rate |
0.0003% Total Harmonic Distortion (THD) |
4 MHz Unity Gain Bandwidth |
HIGH SPEED QUAD BIFET AMP | Analog Devices |
Op-Amp, 4Mhz, 0 To 70Deg C, Dip-14 | Newark Electronics |
OP-AMP, 4MHZ, 0 TO 70DEG C, DIP-14 | element14 |
4xOp-Amp BIFET HS Precis. DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD713JNZ?
Additional datasheets, footprints and schematics for AD713JNZ are listed on our Part Details page. You can also find images and similar parts to AD713JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD713JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD713JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD713JNZ fall under?
The AD713JNZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD713JNZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD713JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD713JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD713JNZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD713JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD713JNZ often in real-time on the comparison pages.
What if I can't find stock of AD713JNZ?
You can fill out our help required form which you can use to request a quote for AD713JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.