AD713AQ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD713
RoHS: Not Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD713 is a quad operational amplifier, consisting of four AD711 BiFET op amps. These precision monolithic op amps offer excellent dc characteristics plus rapid settling times, high slew rates, and ample bandwidths. In addition, the AD713 provides the close matching ac and dc characteristics inherent to amplifiers sharing the same monolithic die. The single-pole response of the AD713 provides fast settling: l µs to 0.01%. This feature, combined with its high dc precision, makes the AD713 suitable for use as a buffer amplifier for 12- or 14-bit DACs and ADCs. It is also an excellent choice for use in active filters in 12-, 14- and 16-bit data acquisition systems. Furthermore, the AD713 low total harmonic distortion (THD) level of 0.0003% and very close matching ac characteristics make it an ideal amplifier for many demanding audio

Prices starting from US$17.11


Distributor Starting From Stock
Logo for element14 element14 US$18.28
-
Buy Now
Logo for Richardson RFPD Richardson RFPD -
-
Buy Now
View Full Pricing & Stock Comparison

Features

DC PERFORMANCE
1.5 mV maximum offset voltage
8 µV/°C typical drift
150 V/mV minimum open-loop gain
2 µV p-p typical Noise, 0.1 Hz to 10 Hz
True 14-Bit Accuracy
Single Version: AD711
Dual Version: AD712
Available in 16-lead SOIC, 14-lead P-DIP and Hermetic Cerdip Packages
AC PERFORMANCE
1 µs Settling to 0.01% for 10 V Step
20 V/µs Slew Rate
0.0003% Total Harmonic Distortion (THD)
4 MHz Unity Gain Bandwidth

Alternative Descriptions

AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD713AQ?

Additional datasheets, footprints and schematics for AD713AQ are listed on our Part Details page. You can also find images and similar parts to AD713AQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD713AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD713AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD713AQ fall under?

The AD713AQ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD713AQ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD713AQ you can contact the distributor directly for product support, shipping queries etc.

Is the AD713AQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD713AQ have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for AD713AQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD713AQ often in real-time on the comparison pages.

What if I can't find stock of AD713AQ?

You can fill out our help required form which you can use to request a quote for AD713AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay