Status: | Production |
---|---|
Series: | AD712 |
RoHS: | Compliant |
Enhanced replacement for LF412 and TL082 |
AC performance |
Settles to ±0.01% in 1.0 μs |
16 V/μs minimum slew rate (AD712J) |
3 MHz minimum unity-gain bandwidth (AD712J) |
DC performance |
200 V/mV minimum open-loop gain (AD712K) |
Surface mount available in tape and reel in accordance with the EIA-481A standard |
MIL-STD-883B parts available |
Single version available: AD711 |
Quad version: AD713 |
Available in PDIP, SOIC_N, and CERDIP packages |
AD712-EP supports defense and aerospace applications (AQEC standard) |
Download AD712-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11603 DSCC Drawing Number |
HIGH SPEED DUAL BIFET AMP | Analog Devices |
Op-Amp, 4Mhz, -55 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 4MHZ, -55 TO 125DEG C, NSOIC-8 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD712TRZ-EP?
Additional datasheets, footprints and schematics for AD712TRZ-EP are listed on our Part Details page. You can also find images and similar parts to AD712TRZ-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD712TRZ-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD712TRZ-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD712TRZ-EP fall under?
The AD712TRZ-EP is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD712TRZ-EP when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD712TRZ-EP you can contact the distributor directly for product support, shipping queries etc.
Is the AD712TRZ-EP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD712TRZ-EP have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD712TRZ-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD712TRZ-EP often in real-time on the comparison pages.
What if I can't find stock of AD712TRZ-EP?
You can fill out our help required form which you can use to request a quote for AD712TRZ-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.