Options for Price Comparison
Distributor Statistics for AD712SQ/883B
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

AD712SQ/883B

Loading...
Loading Results for AD712SQ/883B
Details for AD712SQ/883B by Analog Devices
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP-AMP 4MHZ 20V/US DIP-8
AD712SQ/883B image

AD712SQ/883B by Analog Devices

OP-AMP 4MHZ 20V/US DIP-8

Part Information

AD712SQ/883B image
Not RoHS Compliant

Technical Specifications

No. of Amplifiers:
2 Amplifier
Bandwidth:
4MHz
Slew Rate:
20V/µs
Supply Voltage Range:
± 4.5V to ± 18V
Amplifier Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

OP-AMP, 4MHZ, 20V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:20V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: No Newark Electronics
Similar Part
Similar Part