Status: | Production |
---|---|
Series: | AD712 |
RoHS: | Compliant |
Enhanced replacement for LF412 and TL082 |
AC performance |
Settles to ±0.01% in 1.0 μs |
16 V/μs minimum slew rate (AD712J) |
3 MHz minimum unity-gain bandwidth (AD712J) |
DC performance |
200 V/mV minimum open-loop gain (AD712K) |
Surface mount available in tape and reel in accordance with the EIA-481A standard |
MIL-STD-883B parts available |
Single version available: AD711 |
Quad version: AD713 |
Available in PDIP, SOIC_N, and CERDIP packages |
AD712-EP supports defense and aerospace applications (AQEC standard) |
Download AD712-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11603 DSCC Drawing Number |
HIGH SPEED DUAL BIFET AMP | Analog Devices |
Op-Amp, 4Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 4MHZ, 0 TO 70DEG C, DIP-8 | element14 |
Op-Amp BIFET HS Precis. DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD712KNZ?
Additional datasheets, footprints and schematics for AD712KNZ are listed on our Part Details page. You can also find images and similar parts to AD712KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD712KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD712KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD712KNZ fall under?
The AD712KNZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD712KNZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD712KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD712KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD712KNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for AD712KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD712KNZ often in real-time on the comparison pages.
What if I can't find stock of AD712KNZ?
You can fill out our help required form which you can use to request a quote for AD712KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.