Status: | Production |
---|---|
Series: | AD712 |
RoHS: | Compliant |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.99
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
1,428
in stock
|
Buy Now | |
Analog Devices
from US$4.58
|
947
in stock
|
Buy Now | |
Schukat Electronic
from US$5.79
|
255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.44
|
120
in stock
|
Buy Now | |
CoreStaff
from US$4.33
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
-
|
Buy Now | |
element14
from US$6.10
|
-
|
Buy Now | |
Richardson RFPD
from US$4.40
|
-
|
Buy Now | |
Farnell
from US$4.52
|
-
|
Buy Now |
Enhanced replacement for LF412 and TL082 |
AC performance |
Settles to ±0.01% in 1.0 μs |
16 V/μs minimum slew rate (AD712J) |
3 MHz minimum unity-gain bandwidth (AD712J) |
DC performance |
200 V/mV minimum open-loop gain (AD712K) |
Surface mount available in tape and reel in accordance with the EIA-481A standard |
MIL-STD-883B parts available |
Single version available: AD711 |
Quad version: AD713 |
Available in PDIP, SOIC_N, and CERDIP packages |
AD712-EP supports defense and aerospace applications (AQEC standard) |
Download AD712-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11603 DSCC Drawing Number |
HIGH SPEED DUAL BIFET AMP | Analog Devices |
Op-Amp BIFET HS Precis. DIP8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Hi Speed Dual BiFET Amp AD712JNZ | RS |
Opamp, Dip-8, 4 Mhz, 0 To 70Deg C | Newark Electronics |
OPAMP, DIP-8, 4 MHZ, 0 TO 70DEG C | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD712JNZ?
Additional datasheets, footprints and schematics for AD712JNZ are listed on our Part Details page. You can also find images and similar parts to AD712JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD712JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD712JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD712JNZ fall under?
The AD712JNZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD712JNZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD712JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD712JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD712JNZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for AD712JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD712JNZ often in real-time on the comparison pages.
What if I can't find stock of AD712JNZ?
You can fill out our help required form which you can use to request a quote for AD712JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.