Status: | Production |
---|---|
Series: | AD7124-8 |
RoHS: | Compliant |
Prices starting from US$6.33
3 power modes |
RMS noise |
Low power: 24 nV rms at 1.17 SPS, gain = 128 (255 µA typical) |
Mid power: 20 nV rms at 2.34 SPS, gain = 128 (355 µA typical) |
Full power: 23 nV rms at 9.4 SPS, gain = 128 (930 µA typical) |
Up to 22 noise free bits in all power modes (gain = 1) |
Output data rate |
Full power: 9.38 SPS to 19,200 SPS |
Mid power: 2.34 SPS to 4800 SPS |
Low power: 1.17 SPS to 2400 SPS |
Rail-to-rail analog inputs for gains > 1 |
Simultaneous 50 Hz/60 Hz rejection at 25 SPS (single cycle settling) |
Diagnostic functions (which aid safe integrity level (SIL) certification) |
Crosspoint multiplexed analog inputs |
8 differential/15 pseudo differential inputs |
See data sheet for additional features |
The AD7124-8 is an 8ch 24b #-# | Analog Devices |
Adc, 24Bit, 19.2Ksps, Lfcsp-32 | Newark Electronics |
ADC, 24BIT, 19.2KSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7124-8BCPZ?
Additional datasheets, footprints and schematics for AD7124-8BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7124-8BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7124-8BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7124-8BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7124-8BCPZ fall under?
The AD7124-8BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7124-8BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7124-8BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7124-8BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7124-8BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7124-8BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7124-8BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7124-8BCPZ?
You can fill out our help required form which you can use to request a quote for AD7124-8BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.