Status: | Production |
---|---|
Series: | AD711 |
RoHS: | Compliant |
AC PERFORMANCE |
Settles to ±0.01% in 1.0 µs |
16 V/µs min Slew Rate (AD711J) |
3 MHz min Unity Gain Bandwidth (AD711J) |
Enhanced Replacement for LF411 and TL081 |
DC PERFORMANCE |
200 V/mV min Open-Loop Gain (AD711K) |
Available in Plastic Mini-DIP, Plastic SOIC,Hermetic Cerdip, and Hermetic Metal Can Packages |
Op-Amp, 4Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 4MHZ, 0 TO 70DEG C, DIP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD711KNZ?
Additional datasheets, footprints and schematics for AD711KNZ are listed on our Part Details page. You can also find images and similar parts to AD711KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD711KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD711KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD711KNZ fall under?
The AD711KNZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD711KNZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD711KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD711KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD711KNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD711KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD711KNZ often in real-time on the comparison pages.
What if I can't find stock of AD711KNZ?
You can fill out our help required form which you can use to request a quote for AD711KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.