Status: | Production |
---|---|
Series: | AD711 |
RoHS: | Not Compliant |
Prices starting from US$11.57
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$11.57
|
1,200
in stock
|
Buy Now |
AC PERFORMANCE |
Settles to ±0.01% in 1.0 µs |
16 V/µs min Slew Rate (AD711J) |
3 MHz min Unity Gain Bandwidth (AD711J) |
Enhanced Replacement for LF411 and TL081 |
DC PERFORMANCE |
200 V/mV min Open-Loop Gain (AD711K) |
Available in Plastic Mini-DIP, Plastic SOIC,Hermetic Cerdip, and Hermetic Metal Can Packages |
HIGH SPEED BIFET OP AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD711AQ?
Additional datasheets, footprints and schematics for AD711AQ are listed on our Part Details page. You can also find images and similar parts to AD711AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD711AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD711AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD711AQ fall under?
The AD711AQ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD711AQ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD711AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD711AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD711AQ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD711AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD711AQ often in real-time on the comparison pages.
What if I can't find stock of AD711AQ?
You can fill out our help required form which you can use to request a quote for AD711AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.