Status: | Production |
---|---|
Series: | AD7091R-8 |
RoHS: | Compliant |
Ultralow system power |
Flexible power/throughput rate management |
Programmable ALERT interrupt pin |
High performance |
1 MSPS throughput with no latency/pipeline delay |
SNR: 70 dB typical at 10 kHz input frequency |
THD: −80 dB typical at 10 kHz input frequency |
INL: ±0.7 LSB typical, ±1.0 LSB maximum |
Small system footprint |
On-chip accurate 2.5 V reference, 5 ppm/°C typical drift |
MUXOUT/ADCIN to allow single buffer amplifier |
Daisy-chain mode |
16-lead, 20-lead, and |
24-lead 4 mm × 4 mm LFCSP packages |
16-lead, 20-lead, and 24-lead TSSOP packages |
See data sheet for additional features. |
Single ADC SAR 12-bit Serial TSSOP24 | RS |
8 chn 12 bit SAR ADC, ref(max) | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Adc, 12Bit, 1Msps, Tssop-24 | Newark Electronics |
ADC, 12BIT, 1MSPS, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a AD7091R-8BRUZ?
Additional datasheets, footprints and schematics for AD7091R-8BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7091R-8BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7091R-8BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7091R-8BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7091R-8BRUZ fall under?
The AD7091R-8BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7091R-8BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7091R-8BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7091R-8BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7091R-8BRUZ have stock available?
Authorised distributors including RS, Analog Devices, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD7091R-8BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7091R-8BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7091R-8BRUZ?
You can fill out our help required form which you can use to request a quote for AD7091R-8BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.