Status: | Production |
---|---|
Series: | AD708 |
RoHS: | Compliant |
Prices starting from US$6.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.99
|
1,150
in stock
|
Buy Now | |
Chip One Stop
from US$6.73
|
525
in stock
|
Buy Now | |
Schukat Electronic
from US$7.40
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$9.09
|
93
in stock
|
Buy Now | |
element14
from US$8.45
|
80
in stock
|
Buy Now | |
Farnell
from US$6.90
|
77
in stock
|
Buy Now | |
CoreStaff
from US$6.68
|
1
in stock
|
Buy Now |
Very high dc precision |
30 μV maximum offset voltage |
0.3 μV/°C maximum offset voltage drift |
0.35 μVp-p maximum voltage noise (0.1 Hz to 10 Hz) |
5 million V/V minimum open-loop gain |
130 dB minimum CMRR |
120 dB minimum PSRR |
Matching characteristics |
30 μV maximum offset voltage match |
0.3 μV/°C maximum offset voltage drift match |
130 dB minimum CMRR match |
Available in 8-lead narrow body, PDIP, and hermetic CERDIP and CERDIP/883B packages |
LOW DRIFT BIPOLAR OP AMP | Analog Devices |
2xOp-Amp Precis. DIP8 | Schukat Electronic |
Op-Amp, 900Khz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 900KHZ, 0 TO 70DEG C, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a AD708JNZ?
Additional datasheets, footprints and schematics for AD708JNZ are listed on our Part Details page. You can also find images and similar parts to AD708JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD708JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD708JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD708JNZ fall under?
The AD708JNZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD708JNZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD708JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD708JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD708JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for AD708JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD708JNZ often in real-time on the comparison pages.
What if I can't find stock of AD708JNZ?
You can fill out our help required form which you can use to request a quote for AD708JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.