Status: | Production |
---|---|
Series: | AD706 |
RoHS: | Compliant |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$5.56
|
518
in stock
|
Buy Now | |
Newark Electronics
from US$8.92
|
219
in stock
|
Buy Now | |
element14
from US$6.81
|
219
in stock
|
Buy Now | |
Farnell
from US$6.49
|
219
in stock
|
Buy Now | |
Analog Devices
from US$6.45
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.52
|
1
in stock
|
Buy Now |
High DC Precision |
100 µV Max Offset Voltage |
1.5 µV/°C Max Offset Drift |
200 pA Max Input Bias Current |
0.5 µVP-P Voltage Noise, 0.1 Hz to 10 Hz |
Quad Version: AD704 |
750 µA Supply Current |
Available in 8-Lead PDlP and Surface-Mount (SOIC) Packages |
Available in Tape and Reel in Accordance with EIA-481A Standard |
Op-Amp, 800Khz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 800KHZ, 0 TO 70DEG C, DIP-8 | element14 |
DC PRECISION DUAL OP AMP | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD706JNZ?
Additional datasheets, footprints and schematics for AD706JNZ are listed on our Part Details page. You can also find images and similar parts to AD706JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD706JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD706JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD706JNZ fall under?
The AD706JNZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD706JNZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD706JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD706JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD706JNZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD706JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD706JNZ often in real-time on the comparison pages.
What if I can't find stock of AD706JNZ?
You can fill out our help required form which you can use to request a quote for AD706JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.