Status: | Production |
---|---|
Series: | AD706 |
RoHS: | Compliant |
High DC Precision |
100 µV Max Offset Voltage |
1.5 µV/°C Max Offset Drift |
200 pA Max Input Bias Current |
0.5 µVP-P Voltage Noise, 0.1 Hz to 10 Hz |
Quad Version: AD704 |
750 µA Supply Current |
Available in 8-Lead PDlP and Surface-Mount (SOIC) Packages |
Available in Tape and Reel in Accordance with EIA-481A Standard |
DC PRECISION DUAL OP AMP | Analog Devices |
Op-Amp, 800Khz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 800KHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD706ARZ?
Additional datasheets, footprints and schematics for AD706ARZ are listed on our Part Details page. You can also find images and similar parts to AD706ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD706ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD706ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD706ARZ fall under?
The AD706ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD706ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD706ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD706ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD706ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD706ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD706ARZ often in real-time on the comparison pages.
What if I can't find stock of AD706ARZ?
You can fill out our help required form which you can use to request a quote for AD706ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.