Status: | Production |
---|---|
Series: | AD704 |
RoHS: | Compliant |
High dc precision |
150 μV maximum offset voltage |
1.5 μV/°C maximum offset voltage drift |
270 pA maximum input bias current |
0.3 pA/°C typical IB drift |
Low noise: 0.5 μV p-p |
Typical noise: 0.1 Hz to 10 Hz |
Low power: 600 μA maximum supply current per amplifier |
Dual version: AD706 |
IC, QUAD OP AMP, AD704JR | Analog Devices |
Op-Amp, 800Khz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 800KHZ, 0 TO 70DEG C, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a AD704JRZ-16?
Additional datasheets, footprints and schematics for AD704JRZ-16 are listed on our Part Details page. You can also find images and similar parts to AD704JRZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD704JRZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD704JRZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD704JRZ-16 fall under?
The AD704JRZ-16 is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD704JRZ-16 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD704JRZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD704JRZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD704JRZ-16 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD704JRZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD704JRZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD704JRZ-16?
You can fill out our help required form which you can use to request a quote for AD704JRZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.