Status: | Production |
---|---|
Series: | AD704 |
RoHS: | Compliant |
Prices starting from US$8.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.64
|
18
in stock
|
Buy Now | |
Analog Devices
from US$9.62
|
757
in stock
|
Buy Now | |
Chip One Stop
from US$9.44
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$10.90
|
15
in stock
|
Buy Now | |
element14
from US$11.07
|
15
in stock
|
Buy Now | |
CoreStaff
from US$8.72
|
15
in stock
|
Buy Now | |
Farnell
from US$10.32
|
15
in stock
|
Buy Now |
High dc precision |
150 μV maximum offset voltage |
1.5 μV/°C maximum offset voltage drift |
270 pA maximum input bias current |
0.3 pA/°C typical IB drift |
Low noise: 0.5 μV p-p |
Typical noise: 0.1 Hz to 10 Hz |
Low power: 600 μA maximum supply current per amplifier |
Dual version: AD706 |
DC PRECISION QUAD OP AMP | Analog Devices |
Quad precision op amp,AD704JN DIP14 | RS |
Op-Amp, 800Khz, 0 To 70Deg C, Dip-14 | Newark Electronics |
OP-AMP, 800KHZ, 0 TO 70DEG C, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a AD704JNZ?
Additional datasheets, footprints and schematics for AD704JNZ are listed on our Part Details page. You can also find images and similar parts to AD704JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD704JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD704JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD704JNZ fall under?
The AD704JNZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD704JNZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD704JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD704JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD704JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD704JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD704JNZ often in real-time on the comparison pages.
What if I can't find stock of AD704JNZ?
You can fill out our help required form which you can use to request a quote for AD704JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.