Status: | Production |
---|---|
Series: | AD698 |
RoHS: | Not Compliant |
Single Chip Solution, Contains Internal Oscillator and Voltage Reference |
No Adjustments Required |
Interfaces to Half-Bridge, 4-Wire LVDT |
DC Output Proportional to Position |
20 Hz to 20 kHz Frequency Range |
Unipolar or Bipolar Output |
Will Also Decode AC Bridge Signals |
Outstanding Performance |
Linearity: 0.05% |
Output Voltage: ±11 V |
Gain Drift: 20 ppm/°C (typ) |
Offset Drift: 5 ppm/°C (typ) |
LVDT SIGNAL CONDITIONER | Analog Devices |
Signal Conditioner, 0.05%, Dip | Newark Electronics |
SIGNAL CONDITIONER, 0.05%, DIP | element14 |
Where can I find additional details, specifications and documents for a AD698SQ?
Additional datasheets, footprints and schematics for AD698SQ are listed on our Part Details page. You can also find images and similar parts to AD698SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD698SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD698SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD698SQ fall under?
The AD698SQ is listed under LVDT Sensor Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD698SQ when available in the LVDT Sensor Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD698SQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD698SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD698SQ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD698SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD698SQ often in real-time on the comparison pages.
What if I can't find stock of AD698SQ?
You can fill out our help required form which you can use to request a quote for AD698SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.