AD680JRZ Series Voltage References by Analog Devices

Status: Production
Series: AD680
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD680 is a bandgap voltage reference which provides a 2.5 V output from inputs between 4.5 V and 36 V. The architecture of the AD680 enables the reference to be operated at a very low quiescent current while still realizing excellent dc characteristics and noise performance. Trimming of the high stability thin-film resistors is performed for initial accuracy and temperature coefficient, resulting in low errors over temperature. The precision dc characteristics of the AD680 make it ideal for use as a reference for D/A converters which require an external precision reference. The device is also ideal for A/D converters and, in general, can offer better performance than the standard on-chip references.Based upon the low quiescent current of the AD680, which that of many incomplete two-terminal references, the AD680 is recommended for low power

Where to Buy

Prices starting from US$2.84

Distributor Stock
Logo for Farnell
Farnell
from US$3.34
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.84
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.24
53
in stock
Buy Now
Logo for element14
element14
from US$4.17
53
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.56
52
in stock
Buy Now

Features

Low quiescent current: 250 µA max 
Laser trimmed to high accuracy: 2.5 V ± 5 mV max (AN, AR grades) 
Trimmed temperature coefficient: 20 ppm/°C Max (AN, AR grades) 
Low noise: 8 µVP-P from 0.1 Hz to 10 Hz 
250 nV/√Hz wideband 
Temperature output pin (N, R packages) 
Available in three package styles: 8-Lead PDIP, 8-lead SOIC, and 3-pin TO-92 

Alternative Descriptions

2.5V REFERENCE IC | Analog Devices
Volt Ref, Soic-8, 2.5V, 0 To 70Deg C | Newark Electronics
VOLT REF, SOIC-8, 2.5V, 0 TO 70DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD680JRZ?

Additional datasheets, footprints and schematics for AD680JRZ are listed on our Part Details page. You can also find images and similar parts to AD680JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD680JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD680JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD680JRZ fall under?

The AD680JRZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD680JRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD680JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD680JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD680JRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD680JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD680JRZ often in real-time on the comparison pages.

What if I can't find stock of AD680JRZ?

You can fill out our help required form which you can use to request a quote for AD680JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay