AD673JNZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD673
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$26.57
473
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$39.80
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.17
15
in stock
Buy Now
Logo for element14
element14
from US$40.34
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$38.57
15
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$35.22
-
Buy Now

Features

Operates on +5 V and –12 V to –15 V Supplies
MIL-STD-883 Compliant Version Available
Complete 8-Bit A/D Converter with Reference, Clock and Comparator
No Missing Codes Over Temperature
30 ms Maximum Conversion Time
Full 8- or 16-Bit Microprocessor Bus Interface
Unipolar and Bipolar Inputs

Alternative Descriptions

IC - 8-BIT A/D CONVERTER | Analog Devices
Adc, 8Bit, Dip-20, 0 To 70Deg C | Newark Electronics
ADC, 8BIT, DIP-20, 0 TO 70DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD673JNZ?

Additional datasheets, footprints and schematics for AD673JNZ are listed on our Part Details page. You can also find images and similar parts to AD673JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD673JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD673JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD673JNZ fall under?

The AD673JNZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD673JNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD673JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD673JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD673JNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD673JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD673JNZ often in real-time on the comparison pages.

What if I can't find stock of AD673JNZ?

You can fill out our help required form which you can use to request a quote for AD673JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay