AD670JNZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD670
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD670 is a complete 8-bit signal conditioning analog-to-digital converter. It consists of an instrumentation amplifier front end along with a DAC, comparator, successive approximation register (SAR), precision voltage reference, and a three-state output buffer on a single monolithic chip. No external components or user trims are required to interface, with full accuracy, an analog system to an 8-bit data bus. The AD670 will operate on the +5 V system supply. The input stage provides differential inputs with excellent common-mode rejection and allows direct interface to a variety of transducers.The device is configured with input scaling resistors to permit two input ranges: 0 mV to 255 mV (1 mV/LSB) and 0 to 2.55 V (10 mV/LSB). The AD670 can be configured for both unipolar and bipolar inputs over these ranges. The differential inputs and common-mode rejection of this front end are useful in

Prices starting from US$30.39


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$48.69
543
Buy Now
Logo for Chip One Stop Chip One Stop US$43.70
22
Buy Now
Logo for Schukat Electronic Schukat Electronic US$30.39
18
Buy Now
Logo for element14 element14 US$40.49
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$35.22
-
Buy Now
Logo for Farnell Farnell US$38.59
-
Buy Now
View Full Pricing & Stock Comparison

Features

Complete 8-Bit Signal Conditioning A/D Converter Including Instrumentation Amp and Reference
Microprocessor Bus Interface
10 µs Conversion Speed
Flexible Input Stage: Instrumentation Amp Front End Provides Differential Inputs and High Common-Mode Rejection
No User Trims Required
No Missing Codes Over Temperature
Single +5 V Supply Operation
Convenient Input Ranges
20-Pin DIP or Surface-Mount Package
Low Cost Monolithic Construction
MIL-STD-883B Compliant Versions Available

Alternative Descriptions

IC - 8-BIT A/D CONVERTER | Analog Devices
8bit ADC Signal Conditioning DIP20 | Schukat Electronic
ADC, 8BIT, DIP-20 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD670JNZ?

Additional datasheets, footprints and schematics for AD670JNZ are listed on our Part Details page. You can also find images and similar parts to AD670JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD670JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD670JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD670JNZ fall under?

The AD670JNZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD670JNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD670JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD670JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD670JNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, element14 and Richardson RFPD have stock available or on a lead time for AD670JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD670JNZ often in real-time on the comparison pages.

What if I can't find stock of AD670JNZ?

You can fill out our help required form which you can use to request a quote for AD670JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay