Status: | Production |
---|---|
Series: | AD667 |
RoHS: | Compliant |
Prices starting from US$20.55
Complete 12-Bit D/A Function |
Double-Buffered Latch |
On Chip Output Amplifier |
High Stability Buried Zener Reference |
Single Chip Construction |
Monotonicity Guaranteed Over Temperature |
Linearity Guaranteed Over Temperature: 1/2 LSB max |
Settling Time: 3 µs max to 0.01% |
Guaranteed for Operation with ±12 V or ±15 V Supplies |
Low Power: 300 mW including Reference |
TTL/5 V CMOS Compatible Logic Inputs |
Low Logic Input Currents |
MIL-STD-883 Compliant Versions Available |
IC - 12-BIT D/A CONVERTER | Analog Devices |
Da Converter, 12Bit, Plcc | Newark Electronics |
DA CONVERTER, 12BIT, PLCC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD667JPZ?
Additional datasheets, footprints and schematics for AD667JPZ are listed on our Part Details page. You can also find images and similar parts to AD667JPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD667JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD667JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD667JPZ fall under?
The AD667JPZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD667JPZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD667JPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD667JPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD667JPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD667JPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD667JPZ often in real-time on the comparison pages.
What if I can't find stock of AD667JPZ?
You can fill out our help required form which you can use to request a quote for AD667JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.