AD6674BCPZ-500 IF/RF Receivers by Analog Devices

Status: Production
Series: AD6674
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD6674 is a 385 MHz bandwidth mixed-signal intermediate frequency (IF) receiver. It consists of two, 14-bit 1.0 GSPS/750 MSPS/500 MSPS analog-to-digital converters (ADC) and various digital signal processing blocks consisting of four wideband DDCs, an NSR, and VDR monitoring. It has an on-chip buffer and a sample-and-hold circuit designed for low power, small size, and ease of use. This product is designed to support communications

Where to Buy

Prices starting from US$349.25

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$349.25
-
Buy Now

Features

JESD204B (Subclass 1) coded serial digital outputs
In band SFDR = 83 dBFS at 340 MHz (750 MSPS)
In band SNR = 66.7 dBFS at 340 MHz (750 MSPS)
1.4 W total power per channel at 750 MSPS (default settings)
Noise density = −153 dBFS/Hz at 750 MSPS
1.25 V, 2.5 V, and 3.3 V dc supply operation
Flexible input range
AD6674-750 and AD6674-1000
1.46 V p-p to 1.94 V p-p (1.70 V p-p nominal)
AD6674-500
1.46 V p-p to 2.06 V p-p (2.06 V p-p nominal)
95 dB channel isolation/crosstalk
Amplitude detect bits for efficient automatic gain control (AGC) implementation
Noise shaping requantizer (NSR) option for main receiver function
Variable dynamic range (VDR) option for digital predistortion (DPD) function
2 integrated wideband digital processors per channel
12-bit numerically controlled oscillator (NCO), up to 4 cascaded half-band filters
Differential clock inputs
Integer clock divide by 1, 2, 4, or 8
Energy saving power-down modes
Flexible JESD204B lane configurations
Small signal dither

Alternative Descriptions

100/200MHz Dual Band Div.IF Re | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD6674BCPZ-500?

Additional datasheets, footprints and schematics for AD6674BCPZ-500 are listed on our Part Details page. You can also find images and similar parts to AD6674BCPZ-500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD6674BCPZ-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6674BCPZ-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD6674BCPZ-500 fall under?

The AD6674BCPZ-500 is listed under IF/RF Receivers.

Can I view similar or alternative parts?

You can view similar parts to AD6674BCPZ-500 when available in the IF/RF Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD6674BCPZ-500 you can contact the distributor directly for product support, shipping queries etc.

Is the AD6674BCPZ-500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD6674BCPZ-500 have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD6674BCPZ-500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD6674BCPZ-500 often in real-time on the comparison pages.

What if I can't find stock of AD6674BCPZ-500?

You can fill out our help required form which you can use to request a quote for AD6674BCPZ-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay