Status: | Production |
---|---|
Series: | AD6657 |
RoHS: | Compliant |
11-bit 200MSPS output data rate per channel |
Integrated Noise Shaping Requantizer (NSR) |
Performance with NSR enabled: |
SNR: 75.5 dBFS in 40 MHz band to 70 MHz @ 185 MSPS |
SNR: 73.7 dBFS in 60 MHz band to 70 MHz @ 185 MSPS |
Performance with NSR disabled: |
SNR: 66.5 dBFS to 70 MHz @ 185 MSPS |
SFDR: 83 dBc to 70 MHz @ 185 MSPS |
Low power: 1.2 W @ 185 MSPS |
1.8 V analog supply operation |
1.8 V LVDS (ANSI-644 levels) output |
1-to-8 integer clock divider |
Internal ADC voltage reference |
1.75 V p-p analog input range (programmable to 2.0 V p-p) |
Differential analog inputs with 800 MHz bandwidth |
See data sheet for additional features |
11 Bit 185 Msps Quad IF Receiv | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD6657BBCZ?
Additional datasheets, footprints and schematics for AD6657BBCZ are listed on our Part Details page. You can also find images and similar parts to AD6657BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6657BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6657BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6657BBCZ fall under?
The AD6657BBCZ is listed under IF/RF Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD6657BBCZ when available in the IF/RF Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6657BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD6657BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD6657BBCZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD6657BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6657BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD6657BBCZ?
You can fill out our help required form which you can use to request a quote for AD6657BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.