Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | -0000Hz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | - |
Sensitivity dBm | - |
Data Rate | 80Mbps |
Receiving Current | 420mA |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
RF Receiver Applications | Communications I/Q Demodulation Systems Multimode Digital Receivers (3G) |
RF IC Case Style | LFCSP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD6655BCPZ-80?
Additional datasheets, footprints and schematics for AD6655BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD6655BCPZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6655BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6655BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6655BCPZ-80 fall under?
The AD6655BCPZ-80 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AD6655BCPZ-80 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6655BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD6655BCPZ-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD6655BCPZ-80 have stock available?
There is no stock from authorised distributors for AD6655BCPZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6655BCPZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD6655BCPZ-80?
You can fill out our help required form which you can use to request a quote for AD6655BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.