Status: | Production |
---|---|
Series: | AD6655 |
RoHS: | Compliant |
Prices starting from US$89.55
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$89.55
|
-
|
Buy Now |
SNR = 74.5 dBc (75.5 dBFS) in a 32.7 MHz BW at 70 MHz at 150 MSPS |
SFDR = 80 dBc to 70 MHz at 150 MSPS |
1.8 V analog supply operation |
1.8 V to 3.3 V CMOS output supply or 1.8 V LVDS output supply |
Integer 1-to-8 input clock divider |
Integrated dual-channel ADC |
Sample rates up to 150 MSPS |
IF sampling frequencies to 450 MHz |
Internal ADC voltage reference |
Integrated ADC sample-and-hold inputs |
Flexible analog input range: 1 V p-p to 2 V p-p |
ADC clock duty cycle stabilizer |
95 dB channel isolation/crosstalk |
Integrated wideband digital downconverter (DDC) |
32-bit complex, numerically controlled oscillator (NCO) |
Decimating half-band filter and FIR filter |
Supports real and complex output modes |
Fast attack/threshold detect bits |
Composite signal monitor |
Energy-saving power-down modes |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD6655ABCPZ-80?
Additional datasheets, footprints and schematics for AD6655ABCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD6655ABCPZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6655ABCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6655ABCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6655ABCPZ-80 fall under?
The AD6655ABCPZ-80 is listed under IF/RF Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD6655ABCPZ-80 when available in the IF/RF Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6655ABCPZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD6655ABCPZ-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD6655ABCPZ-80 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD6655ABCPZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6655ABCPZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD6655ABCPZ-80?
You can fill out our help required form which you can use to request a quote for AD6655ABCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.