Status: | Production |
---|---|
Series: | AD6649 |
RoHS: | Compliant |
Prices starting from US$98.04
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$98.04
|
279
in stock
|
Buy Now |
SNR = 73.0 dBFS in a 95 MHz BW at 185 MHz Ain and |
245.76 MSPS |
SFDR = 85 dBc at 185 MHz Ain and 250 MSPS |
-151.2 dBFS/Hz Input Noise @ 220 MHz, -1dBFS Ain and 250MSPS |
1.8 V analog and LVDS output supply operation |
Integer 1-to-8 input clock divider (625Mhz maximum input) |
Integrated dual-channel ADC |
Sample rates up to 250 MSPS |
IF sampling frequencies to 400 MHz |
Total Power consumption: 1W |
Integrated wideband digital downconverter (DDC) |
32-bit complex, numerically controlled oscillator (NCO) |
Sample Rate Converter and FIR filter with two modes |
Real Output from an fs/4 output NCO |
Fast detect bits for efficient AGC implementation |
Energy-saving power-down modes |
Decimated Interleaved ‘Real’ LVDS Data Outputs |
See datasheet for additional features |
IF Diversity Rec 75 MHz sig ba | Analog Devices |
Where can I find additional details, specifications and documents for a AD6649BCPZ?
Additional datasheets, footprints and schematics for AD6649BCPZ are listed on our Part Details page. You can also find images and similar parts to AD6649BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6649BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6649BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6649BCPZ fall under?
The AD6649BCPZ is listed under IF/RF Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD6649BCPZ when available in the IF/RF Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6649BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD6649BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD6649BCPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD6649BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6649BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD6649BCPZ?
You can fill out our help required form which you can use to request a quote for AD6649BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.