Status: | Production |
---|---|
Series: | AD6644 |
RoHS: | Compliant |
65 MSPS guaranteed sample rate |
40 MSPS version available |
Sampling jitter < 300 fs |
100 dB multitone SFDR |
1.3 W power dissipation |
Differential analog inputs |
Pin compatible to AD6645 |
Twos complement digital output format |
3.3 V CMOS compatible |
Data-ready for output latching |
14 Bit 40 MSPS ADC | Analog Devices |
Adc, 14Bit, 40Msps, Lqfp-52 | Newark Electronics |
ADC, 14BIT, 40MSPS, LQFP-52 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD6644ASTZ-40?
Additional datasheets, footprints and schematics for AD6644ASTZ-40 are listed on our Part Details page. You can also find images and similar parts to AD6644ASTZ-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6644ASTZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6644ASTZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6644ASTZ-40 fall under?
The AD6644ASTZ-40 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD6644ASTZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6644ASTZ-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AD6644ASTZ-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD6644ASTZ-40 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD6644ASTZ-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6644ASTZ-40 often in real-time on the comparison pages.
What if I can't find stock of AD6644ASTZ-40?
You can fill out our help required form which you can use to request a quote for AD6644ASTZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.