Status: | Production |
---|---|
Series: | AD6643 |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Richardson RFPD | - |
-
|
Buy Now |
11-bit, 250 MSPS output data rate per channel |
Performance with NSR enabled |
SNR: 74.5 dBFS in a 55 MHz band to 90 MHz at 250 MSPS |
SNR: 72.0 dBFS in a 82 MHz band to 90 MHz at 250 MSPS |
Performance with NSR disabled |
SNR: 66.2 dBFS up to 90 MHz at 250 MSPS |
SFDR: 85 dBc up to 185 MHz at 250 MSPS |
Total power consumption: 706 mW at 200 MSPS |
1.8 V supply voltages |
LVDS (ANSI-644 levels) outputs |
Integer 1-to-8 input clock divider (625 MHz maximum input) |
Internal ADC voltage reference |
Flexible analog input range |
1.4 V p-p to 2.0 V p-p (1.75 V p-p nominal) |
Differential analog inputs with 400 MHz bandwidth |
95 dB channel isolation/crosstalk |
Serial port control |
Energy saving power-down modes |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD6643BCPZ-200?
Additional datasheets, footprints and schematics for AD6643BCPZ-200 are listed on our Part Details page. You can also find images and similar parts to AD6643BCPZ-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6643BCPZ-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6643BCPZ-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6643BCPZ-200 fall under?
The AD6643BCPZ-200 is listed under IF/RF Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD6643BCPZ-200 when available in the IF/RF Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6643BCPZ-200 you can contact the distributor directly for product support, shipping queries etc.
Is the AD6643BCPZ-200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD6643BCPZ-200 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD6643BCPZ-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6643BCPZ-200 often in real-time on the comparison pages.
What if I can't find stock of AD6643BCPZ-200?
You can fill out our help required form which you can use to request a quote for AD6643BCPZ-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.