Status: | Production |
---|---|
Series: | AD660 |
RoHS: | Compliant |
Complete 16-Bit D/A Function |
On-Chip Output Amplifier |
On-Chip Buried Zener Voltage Reference |
±1LSB Integral Linearity |
15-Bit Monotonic over Temperature |
Microprocessor Compatible |
Serial or Byte Input |
Double Buffered Latches |
Fast (40 ns) Write Pulse |
Asynchronous Clear (to 0 V) Function |
Serial Output Pin Facilitates Daisy Chaining |
Unipolar or Bipolar Output |
Low Glitch: 15 nV-s |
Low THD+N: 0.009% |
IC, MONO 16-BIT D/A CONV | Analog Devices |
Where can I find additional details, specifications and documents for a AD660BNZ?
Additional datasheets, footprints and schematics for AD660BNZ are listed on our Part Details page. You can also find images and similar parts to AD660BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD660BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD660BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD660BNZ fall under?
The AD660BNZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD660BNZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD660BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD660BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD660BNZ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for AD660BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD660BNZ often in real-time on the comparison pages.
What if I can't find stock of AD660BNZ?
You can fill out our help required form which you can use to request a quote for AD660BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.