AD652BQ

Semiconductors - ICs

> Data & Signal Conversion

> V/F & F/V Converters

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD652BQ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD652BQ
Series Information for AD652BQ - Analog Devices

Features

  • feature
    Full-scale frequency (up to 2 MHz) set by external system clock Extremely low linearity error (0.005% max at 1 MHz FS, 0.02% max at 2 MHz FS) No critical external components required Accurate 5 V reference voltage Low drift (25 ppm/u00b0C max) Dual- or single-supply operation Voltage or current input MIL-STD-883 compliant versions available
AD652BQ image
Not RoHS Compliant

Description

V/F/V CONVERTER 2MHZ DIP-16

The AD652 synchronous voltage-to-frequency converter (SVFC) is a powerful building block for precision analog-to- digital conversion, offering typical nonlinearity of 0.002% (0.005% maximum) at a 100 kHz output frequency. The inher- ent monotonicity of the transfer function and wide range of clock frequencies allow the conversion time and resolution to be optimized for specific applications. The AD652 uses a variation of the charge-balancing technique to perform the conversion function. The AD652 uses an external clock to define the full-scale output frequency, rather than relying on the stability of an external capacitor. The result is a more stable, more linear transfer function, with significant application benefits in both single- and multichannel systems. Gain drift is minimized using a precision low drift reference and low TC, on-chip, thin-film scaling resistors. Furthermore, initial gain error is reduced to less than 0.5% by the use of laser- wafer-trimming. The analog and digital sections of the AD652 have been designed to allow operation from a single-ended power source, simplifying its use with isolated power supplies. The AD652 is available in five performance grades. The 20-lead PLCC-packaged JP and KP grades are specified for operation over the 0°C to +70°C commercial temperature range. The 16-lead CERDIP-packaged AQ and BQ grades are specified for operation over the −40°C to +85°C industrial temperature range. The AD652SQ is available for operation over the full −55°C to +125°C extended temperature range.

Specifications

Frequency:
2MHz
Full Scale Range:
0Hz to 2MHz
Linearity %:
0.02%
Supply Voltage Range:
± 6V to ± 18V 12V to 36V
Digital IC Case:
DIP
No. of Pins:
16Pins
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Voltage-to-Frequency Converter Sync CDIP
Newark Electronics
V/F/V CONVERTER, 2MHZ, DIP-16; Frequency:2MHz; Full Scale Range:0Hz to 2MHz; Linearity %:0.02%; Supply Voltage Range:± 6V to ± 18V, 12V to 36V; Digital IC Case:DIP; No. of Pins:16Pins; Packaging:Each; Product Range:-; Phthalates RoHS Compliant: No
Distrelec
U/F converter IC [Analog Devices] AD652BQ U/F converter IC
RS Components UK
Voltage-to-Frequency Converter Sync CDIP
RS Components DE
Spannung/Frequenz Wandler AD652BQ, Synchron 2000kHz 0.005% of Span CERDIP, 16-Pin Wandler-Funktion : VFC Stromversorgungs-Typ : Dual, Single Versorgungsspannung einzeln typ. : 12 → 36 V Versorgungsspannung bipolar typ. : ±15V Montage-Typ : Durchsteckmontage Abmessungen : 21.34 x 7.87 x 3.56mm Länge : 21.34mm Betriebstemperatur max. : +85 °C Betriebstemperatur min. : –40 °C, Analog Devices
RS Components HK
Voltage-to-Frequency Converter Sync CDIP
RS Components JP
Voltage-to-Frequency Converter Sync CDIP
RS Components FR
Voltage-to-Frequency Converter Sync CDIP
RS Components CN
Voltage-to-Frequency Converter Sync CDIP
RS Components ES
Voltage-to-Frequency Converter Sync CDIP
RS Components NL
Voltage-to-Frequency Converter Sync CDIP
RS Components NO
Voltage-to-Frequency Converter Sync CDIP
RS Components US
Voltage-to-Frequency Converter Sync CDIP
RS Components SG
Voltage-to-Frequency Converter Sync CDIP
RS Components TW
Voltage-to-Frequency Converter Sync CDIP