Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accuracy % | 0.04% |
---|---|
Bandwidth | 8MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Supply Voltage Range | ± 3V to ± 18V |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 637 |
IC Case Style | DIP |
IC Generic Number | 637 |
IC Temperature Range | Commercial |
Logic Function Number | 637 |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 108mW |
Supply Current | 2.2mA |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Total Error | 0.5% |
Where can I find additional details, specifications and documents for a AD637JD?
Additional datasheets, footprints and schematics for AD637JD are listed on our Part Details page. You can also find images and similar parts to AD637JD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD637JD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD637JD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD637JD fall under?
The AD637JD is listed under Electronic & Electrical Components > Semiconductors - ICs > Data & Signal Conversion.
Can I view similar or alternative parts?
You can view similar parts to AD637JD when available in the Data & Signal Conversion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD637JD you can contact the distributor directly for product support, shipping queries etc.
Is the AD637JD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD637JD have stock available?
There is no stock from authorised distributors for AD637JD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD637JD often in real-time on the comparison pages.
What if I can't find stock of AD637JD?
You can fill out our help required form which you can use to request a quote for AD637JD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.