AD632BHZ Analog Multipliers & Dividers by Analog Devices

Status: Production
Series: AD632
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD632 is an internally trimmed monolithic four-quadrant multiplier/divider. The AD632B has a maximum multiplying error of ±0.5% without external trims.Excellent supply rejection, low temperature coefficients and long term stability of the on-chip thin film resistors and buried zener reference preserve accuracy even under adverse conditions. The simplicity and flexibility of use provide an attractive alternative approach to the solution of complex control functions.The AD632 is pin-for-pin compatible with the industry standard AD532 with improved specifications and a fully differential high impedance Z-input. The AD632 is capable of providing gains of up to X10, frequently eliminating the need for separate instrumentation amplifiers to precondition the inputs. The AD632 can be effectively employed as a variable gain differential inputamplifier with high common-mode rejection. The effectiveness of the variable gain capability is enhanced by the inherent low noise of the AD632: 90 µV rms.

Where to Buy

Prices starting from US$28.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$28.29
2,484
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

All Inputs (X, Y and Z) Differential, High Impedance for [(X1 - X2) (Y1 - Y2)/10] + Z2 Transfer Function
Scale-Factor Adjustable to Provide up to X10 Gain
Pretrimmed to ±0.5% Max 4-Quadrant Error
Low Noise, Design: 90 µV rms,
10 Hz-10 kHz
Low Cost, Monolithic Construction
Excellent Long-Term Stability

Alternative Descriptions

MULTIPLER IC | Analog Devices
MULTIPLIER/DIVIDER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD632BHZ?

Additional datasheets, footprints and schematics for AD632BHZ are listed on our Part Details page. You can also find images and similar parts to AD632BHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD632BHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD632BHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD632BHZ fall under?

The AD632BHZ is listed under Analog Multipliers & Dividers.

Can I view similar or alternative parts?

You can view similar parts to AD632BHZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD632BHZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD632BHZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD632BHZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD632BHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD632BHZ often in real-time on the comparison pages.

What if I can't find stock of AD632BHZ?

You can fill out our help required form which you can use to request a quote for AD632BHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay