Status: | Production |
---|---|
Series: | AD630 |
RoHS: | Compliant |
Prices starting from US$22.89
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$22.89
|
972
in stock
|
Buy Now | |
Newark Electronics
from US$35.30
|
260
in stock
|
Buy Now | |
element14
from US$34.55
|
177
in stock
|
Buy Now | |
Farnell
from US$32.26
|
177
in stock
|
Buy Now | |
Chip One Stop
from US$33.40
|
17
in stock
|
Buy Now | |
CoreStaff
from US$35.38
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$30.31
|
-
|
Buy Now |
Recovers signal from 100 dB noise |
2 MHz channel bandwidth |
45 V/µs slew rate |
Low crosstalk: −120 dB at 1 kHz, −100 dB at 10 kHz |
Pin programmable, closed-loop gains of ±1 and ±2 |
0.05% closed-loop gain accuracy and match |
100 µV channel offset voltage (AD630) |
350 kHz full power bandwidth |
Chips available |
MODULATOR/DEMODULATOR IC | Analog Devices |
Modulator/Demodulator, 0 To 2Mhz, Dip | Newark Electronics |
MODULATOR/DEMODULATOR, 0 TO 2MHZ, DIP | element14 |
MODULATOR/DEMODULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD630JNZ?
Additional datasheets, footprints and schematics for AD630JNZ are listed on our Part Details page. You can also find images and similar parts to AD630JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD630JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD630JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD630JNZ fall under?
The AD630JNZ is listed under Precision Modulators/Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD630JNZ when available in the Precision Modulators/Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD630JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD630JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD630JNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD630JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD630JNZ often in real-time on the comparison pages.
What if I can't find stock of AD630JNZ?
You can fill out our help required form which you can use to request a quote for AD630JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.