Status: | Production |
---|---|
Series: | AD630 |
RoHS: | Compliant |
No distributors results available
Recovers signal from 100 dB noise |
2 MHz channel bandwidth |
45 V/µs slew rate |
Low crosstalk: −120 dB at 1 kHz, −100 dB at 10 kHz |
Pin programmable, closed-loop gains of ±1 and ±2 |
0.05% closed-loop gain accuracy and match |
100 µV channel offset voltage (AD630) |
350 kHz full power bandwidth |
Chips available |
Where can I find additional details, specifications and documents for a AD630BDZ?
Additional datasheets, footprints and schematics for AD630BDZ are listed on our Part Details page. You can also find images and similar parts to AD630BDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD630BDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD630BDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD630BDZ fall under?
The AD630BDZ is listed under Precision Modulators/Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD630BDZ when available in the Precision Modulators/Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD630BDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD630BDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD630BDZ have stock available?
There is no stock from authorised distributors for AD630BDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD630BDZ often in real-time on the comparison pages.
What if I can't find stock of AD630BDZ?
You can fill out our help required form which you can use to request a quote for AD630BDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.